EN
  • EN
  • DE

FDS6990

Part No FDS6990
Manufacturer Fairchild/ON Semiconductor
Description Dual N-Channel Logic Level PowerTrenchTM MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173915-FDS6990
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDS6990 CAD Model

Description

The FDS6990 is a combination of P-Channel and N-Channel MOSFETs in a single SO-8 package from Fairchild Semiconductor (now ON Semiconductor). It is designed for synchronous buck converter applications and other power management circuits where both high-side and low-side switching are required. This integrated solution offers improved efficiency and reduced board space compared to using discrete MOSFETs.

Applications:

  • Synchronous buck converters: Used in voltage regulators for computers, servers, and portable devices.
  • Power management in notebook computers.
  • DC-DC converters.
  • High-efficiency power supplies.
  • Battery-powered applications.

Features:

  • Integrated P-Channel and N-Channel MOSFETs: Reduces component count and board space.
  • Low on-resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • High switching speed: Enables efficient operation at high frequencies.
  • Small outline package (SO-8): Allows for compact and dense circuit layouts.
  • Low gate charge: Reduces switching losses.

Benefits:

  • Improved efficiency: Low on-resistance and gate charge contribute to reduced power dissipation.
  • Reduced board space: Integration of both MOSFETs in a single package minimizes component count and board area.
  • Simplified circuit design: Integrated solution simplifies the design and layout of power management circuits.
  • Enhanced system performance: Faster switching speeds and lower losses improve system responsiveness and efficiency.
  • Cost-effective solution: Integration reduces the overall cost of the power management circuit.

Additional Details:

The FDS6990 integrates a P-Channel MOSFET for the high-side switch and an N-Channel MOSFET for the low-side switch in a synchronous buck converter. Key electrical characteristics include the drain-source breakdown voltage (VDS), gate-source threshold voltage (VGS(th)), drain current (ID), and on-resistance (RDS(on)) for both the P-Channel and N-Channel MOSFETs. It's crucial to consult the datasheet for detailed specifications, thermal characteristics, and safe operating area to ensure proper application and prevent device failure. Proper gate drive circuitry and thermal management are essential for maximizing the performance and reliability of this integrated MOSFET solution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3985 $51.8050
270+ $0.3728 $100.6560
420+ $0.3600 $151.2000
600+ $0.3343 $200.5800
780+ $0.3214 $250.6920
975+ $0.3086 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,182 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess