EN
  • EN
  • DE

FGP20N60UFD

Part No FGP20N60UFD
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description 600V, 20A Field Stop IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174201-FGP20N60UFD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FGP20N60UFD CAD Model

Description

The FGP20N60UFD is a 600V, 20A UltraFast IGBT (Insulated Gate Bipolar Transistor) manufactured by Fairchild Semiconductor (now ON Semiconductor). This IGBT is designed for high-speed switching applications, providing a good balance between conduction and switching losses. It's well-suited for applications requiring efficient power conversion at high frequencies.

Applications

  • Switch Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic equipment where high efficiency and fast switching are required.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power factor and reduce harmonic distortion, enhancing energy efficiency.
  • Induction Heating: Integrated into induction heating systems for fast and efficient heating of metals and other materials.
  • Welding Machines: Utilized in welding equipment for precise control of the welding arc and efficient power delivery.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages, ensuring continuous operation of critical equipment.

Features

  • UltraFast Switching Speed: Offers high-speed switching performance, reducing switching losses and improving overall efficiency.
  • Low VCE(sat): Provides low on-state voltage drop, minimizing conduction losses and improving energy efficiency.
  • High Input Impedance: Simplifies gate drive requirements and reduces drive power consumption.
  • Short Circuit Withstand Capability: Offers a level of robustness against short circuit conditions, enhancing system reliability.
  • Positive Temperature Coefficient: Facilitates easy paralleling for higher current applications.
  • TO-220 Package: Provides good thermal performance and ease of mounting.

Benefits

  • High Efficiency: Minimizes power losses, resulting in higher energy efficiency and reduced operating costs.
  • Improved System Performance: Enables faster switching and more efficient power conversion.
  • Simplified Design: Reduces complexity and cost of gate drive circuitry.
  • Enhanced Reliability: Provides robust performance in demanding applications.
  • Compact Solution: Offers a compact solution for high-power switching applications.

Additional Details

The FGP20N60UFD is packaged in a TO-220 package, which allows for efficient heat dissipation with the use of a heatsink. It's designed to operate at specific gate voltage ranges, and it is crucial to select an appropriate gate driver to ensure proper operation. Key parameters such as VGE (gate-emitter voltage), IC (collector current), and switching frequency are important to consider during circuit design. The "UltraFast" designation indicates that this IGBT is optimized for fast switching times, but it is important to check the datasheet for the exact switching characteristics for the specific application.

You May Also Be Interested in

Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,630 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess