EN
  • EN
  • DE

FJX594JCTF

Part No FJX594JCTF
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823325-FJX594JCTF
Ultra Librarian 3D Model Ultra Librarian FJX594JCTF CAD Model

Description

The FJX594JCTF is a PNP epitaxial planar transistor manufactured by Fairchild Semiconductor (now ON Semiconductor). Transistors are semiconductor devices used to amplify or switch electronic signals and electrical power.

Applications:

  • Amplification: Used in amplifier circuits to increase the amplitude of weak signals.
  • Switching: Employed in switching circuits to turn electronic circuits on or off.
  • Driver circuits: Used to drive larger loads, such as relays or LEDs.
  • Linear regulation: Used in linear voltage regulators to provide a stable output voltage.
  • Audio amplifiers: Can be used in audio amplifier circuits.

Features:

  • PNP transistor: A PNP transistor conducts when the base is pulled low relative to the emitter.
  • Epitaxial planar construction: Provides good performance and reliability.
  • Small signal amplifier: Designed for small signal amplification applications.
  • Surface Mount Package: Typically available in a SOT-23 or similar surface mount package for automated assembly.
  • Low saturation voltage: Low VCE(sat) allows for efficient switching.

Benefits:

  • Signal amplification: Amplifies weak signals for improved circuit performance.
  • Efficient switching: Provides efficient switching characteristics for various applications.
  • Simplified circuit design: Can be easily integrated into existing circuits and systems.
  • Reduced board space: Small surface mount package allows for higher component density on PCBs.
  • High performance: Offers high performance for its intended applications.

Additional Details:

The FJX594JCTF has a collector-emitter voltage (VCEO) of -40V and a collector current (IC) of -0.5A. Important specifications include DC current gain (hFE), saturation voltage (VCE(sat)), and transition frequency (fT). Consult the datasheet for complete specifications, including dimensions, soldering recommendations, and environmental ratings.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess