EN
  • EN
  • DE

FM24C256

Part No FM24C256
Manufacturer Fairchild/ON Semiconductor
Description 256 KBit 2-Wire Bus Interface Serial EEPROM with Write Protect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174489-FM24C256
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM24C256 CAD Model

Description

The FM24C256 is a 256-Kbit Serial EEPROM utilizing an I2C interface, manufactured by Fairchild/ON Semiconductor. This device is designed for applications requiring non-volatile memory storage, such as storing configuration data, calibration parameters, and user preferences.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing settings and channel information.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial equipment to store configuration and calibration data.
  • Medical Devices: Used in medical equipment to store calibration data, patient settings, and data logs.
  • Automotive Electronics: Implemented in automotive systems to store configuration settings, diagnostic data, and sensor calibration parameters.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing configuration information.

Features:

  • 256-Kbit (32K x 8) EEPROM: Provides a large non-volatile memory capacity.
  • I2C Serial Interface: Simplifies communication with microcontrollers and other devices.
  • Low Voltage Operation: Reduces power consumption, making it suitable for battery-powered applications.
  • Write Protection: Protects against accidental data overwrites.
  • High Reliability: Ensures data integrity and long-term storage.

Benefits:

  • Large Non-Volatile Storage: Provides ample memory space for storing significant amounts of data.
  • Easy Integration: I2C interface simplifies connectivity to a wide range of microcontrollers.
  • Low Power Consumption: Ideal for power-sensitive applications.
  • Data Protection: Prevents accidental data corruption or loss.
  • Robust Performance: Ensures reliable data storage and retrieval.

Technical Specifications:

Typical specifications for the FM24C256 EEPROM include:

  • Memory Size: 256 Kbits (32K x 8)
  • Supply Voltage: 1.8V to 5.5V
  • Operating Current: Typically 400 μA
  • Standby Current: Typically 1 μA
  • Operating Temperature Range: -40°C to +85°C
  • I2C Clock Frequency: Up to 1 MHz

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,345 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess