Products specifications Report Issue?

Win Source Part Number 1059559-FOD4502
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FOD4502 CAD Model

Description

The FOD4502 is a high-performance, high noise immunity single-channel optocoupler manufactured by Fairchild/ON Semiconductor. It consists of an infrared emitting diode (IRED) optically coupled to a high voltage detector and a power output stage. This optocoupler is ideal for isolating sensitive control circuitry from high-voltage power circuits.

Applications:

  • Industrial Control Systems: Used to isolate control signals in industrial machinery.
  • Power Supplies: Provides isolation between primary and secondary sides of power supplies.
  • Motor Control: Used to isolate motor control circuits from the power stage.
  • Solid-State Relays: Implements isolated solid-state relays for various applications.
  • Line Receivers: Used as isolated line receivers in communication systems.
  • Digital Logic Input Isolation: Isolates digital logic inputs in noisy environments.
  • Microcontroller Isolation: Provides isolation for microcontroller interfaces.

Features:

  • High Noise Immunity: Offers high common-mode transient immunity (CMTI) for reliable operation in noisy environments.
  • High Output Voltage: Supports high output voltages for driving various loads.
  • Wide Operating Temperature Range: Operates over a wide temperature range suitable for industrial applications.
  • Safety Approvals: Meets various safety standards, including UL and VDE.
  • Compact Package: Available in a compact SOIC-8 package for space-saving designs.
  • High Isolation Voltage: Provides high isolation voltage for safety and protection.

Benefits:

  • Enhanced Safety: Provides electrical isolation to protect users and equipment.
  • Improved Reliability: High noise immunity ensures reliable operation in harsh environments.
  • Simplified Design: Simplifies the design of isolated circuits.
  • Reduced Noise: Minimizes noise coupling between isolated circuits.
  • Compliance with Standards: Meets stringent safety requirements.

Additional Details:

The FOD4502 optocoupler is designed to provide robust electrical isolation and signal transfer in a variety of applications. Its high common-mode transient immunity (CMTI) ensures reliable operation even in environments with high levels of electrical noise. The device features a high output voltage capability, allowing it to drive various loads directly. The FOD4502 complies with several international safety standards, making it suitable for use in safety-critical applications. The compact SOIC-8 package enables easy integration into space-constrained designs. Its wide operating temperature range ensures reliable performance in industrial environments. The FOD4502 provides a cost-effective solution for isolating sensitive control circuitry from high-voltage power circuits, contributing to the overall safety and reliability of the system.

You May Also Be Interested in

Holtek
Need more? Email Us
ECAD model for HT93LC46-8DIP
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
ECAD model for FDB3020L
Toshiba Semiconductor and Storage
Trans IGBT Chip N-CH 600V 50A 230000mW 3-Pin(3+Tab) TO-3PN Magazine
Lowest to $6.8230
ECAD model for GT50JR22(STA1,E,S)
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 6dB, 13.75 14.5GHz, 5000mA
Lowest to $1,009.0080
ECAD model for FLM1314-18F
Amphenol
Need more? Email Us
ECAD model for F4-696681-011
Renesas Electronics America
Need more? Email Us
ECAD model for HD74HC374PV-E
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us
ECAD model for F3SJ-A0870P30
Renesas Electronics America
Lowest to $0.3661
ECAD model for HD74LVC540ATELL-E
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for IMIC9714AYBT

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention