EN
  • EN
  • DE

FS6S1265RBYDTU

Part No FS6S1265RBYDTU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description Not available to order .
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059843-FS6S1265RBYDTU
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FS6S1265RBYDTU CAD Model

Description

The FS6S1265RBYDTU is a highly integrated power switch from Fairchild Semiconductor (now ON Semiconductor), specifically designed for offline power supply applications. It incorporates a SenseFET and current mode PWM controller in a single package, minimizing external components and simplifying power supply designs. This device offers a cost-effective and efficient solution for various power conversion needs.

Applications:

  • Power adapters for mobile devices
  • Open-frame power supplies for consumer electronics
  • Auxiliary power supplies in appliances
  • Standby power supplies
  • Battery chargers

Features:

  • Integrated SenseFET and PWM controller
  • Low startup current (typically 8 μA)
  • Built-in soft-start function
  • Pulse-by-pulse current limiting
  • Overvoltage protection (OVP)
  • Overload protection (OLP)
  • Thermal shutdown function (TSD)
  • Frequency hopping for improved EMI performance
  • Under-voltage lockout (UVLO)

Benefits:

  • Reduced component count simplifies design and lowers BOM cost
  • Improved efficiency due to integrated design
  • Enhanced reliability with built-in protection features
  • Lower EMI emissions due to frequency hopping
  • Robust performance under various operating conditions
  • Simplified PCB layout
  • Faster time to market

Additional Details:

The FS6S1265RBYDTU operates in current mode PWM, providing inherent line voltage feed-forward for improved regulation. The integrated SenseFET offers excellent avalanche ruggedness, ensuring reliable operation even under transient conditions. The soft-start function minimizes stress on the power components during startup, further enhancing reliability. The device is typically packaged in a TO-220F-6L package.

This power switch is designed to meet stringent energy efficiency requirements and safety standards. It is a suitable choice for applications where compact size, high efficiency, and robust protection are essential. The integrated protection features safeguard the power supply from damage due to overvoltage, overload, and thermal events.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess