EN
  • EN
  • DE

IRFS340A

Part No IRFS340A
Manufacturer Fairchild/ON Semiconductor
Description Advanced Power Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1188002-IRFS340A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFS340A CAD Model

Description

The IRFS340A is an N-Channel Power MOSFET manufactured by Fairchild/ON Semiconductor. It's designed for high-efficiency switching applications. Common uses include synchronous rectification in power supplies, DC-DC converters, and motor drives. This MOSFET offers low on-resistance and fast switching speeds, making it ideal for demanding power applications.

Applications

  • Synchronous Rectification
  • DC-DC Converters
  • Motor Drives
  • Power Supplies
  • Battery Management Systems

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Switching Speed: Reduces switching losses.
  • Avalanche Ruggedness: Provides increased reliability and robustness.
  • Simple Drive Requirements: Can be driven directly from logic level signals.
  • Lead-Free and RoHS Compliant: Complies with environmental standards.

Benefits

  • High Efficiency: Minimizes power loss, leading to energy savings.
  • Fast Switching Performance: Enhances the overall speed and responsiveness of the application.
  • Increased Reliability: Avalanche ruggedness protects against voltage spikes.
  • Simplified Design: Easy to implement in various circuit designs.
  • Environmentally Friendly: Meets environmental regulations.

The IRFS340A leverages advanced MOSFET technology to deliver low on-resistance and high switching speed. It is typically packaged in a D2PAK (TO-263) package for efficient heat dissipation. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), and on-resistance (RDS(on)). Refer to the official Fairchild/ON Semiconductor datasheet for detailed specifications and application guidelines. Proper thermal management, including adequate heatsinking, is critical to ensure reliable operation, particularly at high power levels.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4049 $57.8833
42+ $2.7939 $117.3438
65+ $2.7062 $175.9030
89+ $2.6195 $233.1355
115+ $2.5318 $291.1570
153+ $2.2696 $347.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess