EN
  • EN
  • DE

TPS2358RGZ

Part No TPS2358RGZ
Manufacturer Texas Instruments
Description TPS2358 Dual-Slot ATCA AdvancedMC™ Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742778-TPS2358RGZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2358RGZ CAD Model

Description

Introducing the TPS2358RGZ from Texas Instruments

The TPS2358RGZ is a state-of-the-art power distribution switch designed by Texas Instruments, tailored for applications that demand reliable and efficient power management solutions. This innovative component is housed in a compact 48-VQFN (RGZ) package, making it an ideal choice for space-constrained environments.

Key Features

  • Multiple Channels: The TPS2358RGZ offers eight channels of power distribution, providing versatility and scalability for various power management requirements.
  • Integrated MOSFETs: Each channel is equipped with internal N-channel MOSFETs, ensuring high-efficiency power switching with reduced on-resistance.
  • Adjustable Current Limit: Designers can set the current limit for each channel, allowing for precise control over the power supply to connected devices, thereby enhancing protection and performance.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off when the input voltage falls below a specified threshold, preventing damage from undervoltage conditions.
  • Thermal Shutdown: The TPS2358RGZ includes a thermal shutdown mechanism that protects the device and the system from overheating, enhancing the product's reliability and longevity.
  • Fast Overcurrent Response: The device is engineered to respond quickly to overcurrent situations, safeguarding connected components from potential harm.

Applications

The TPS2358RGZ is suitable for a wide range of applications, including but not limited to:

  • Servers and data centers
  • Telecommunication equipment
  • Networking switches and routers
  • Industrial systems
  • Computing peripherals

With its robust design and comprehensive protection features, the TPS2358RGZ from Texas Instruments is a top-tier solution for managing multiple power channels efficiently and safely. It is an indispensable component for designers looking to enhance system performance while ensuring the utmost in electrical protection.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments product page for the TPS2358RGZ.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3959 $53.9590
23+ $4.4275 $101.8325
35+ $4.2891 $150.1185
49+ $4.1507 $203.3843
63+ $4.0124 $252.7812
84+ $3.5973 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,831 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess