EN
  • EN
  • DE

SN74HC139APWR

Part No SN74HC139APWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DECODER/DEMULTIPLEXER DUAL 2-TO- / Decoder/Demultiplexer 1 x 2:4 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Bulk
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC139
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN74HC139APWR,2156-SN74HC139APWR
Standard Package 1
Win Source Part Number 1094951-SN74HC139APWR
Ultra Librarian 3D Model Ultra Librarian SN74HC139APWR CAD Model

Description

The SN74HC139APWR is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit manufactured by Texas Instruments. This versatile chip is designed to be used in a wide array of digital systems where decoding or demultiplexing is required, making it an essential component for designers and engineers working on advanced digital applications.

Key Features:

  • Wide Operating Voltage Range: The SN74HC139APWR operates at a voltage range from 2V to 6V, making it compatible with various logic levels and suitable for interfacing with both CMOS and TTL logic families.
  • High-Current Outputs: The chip can drive up to 5.2 mA at the output, allowing it to directly drive LEDs and other low-power devices without the need for additional current amplification.
  • Low Power Consumption: Characterized by low quiescent current, it is ideal for battery-operated equipment due to its energy efficiency.
  • High Noise Immunity: The SN74HC139APWR features a balanced propagation delay and transition times, providing excellent noise immunity, which is critical in electrically noisy environments.
  • Dual Functionality: It contains two individual 2-line to 4-line decoders in a single package, each with its own address input and enable pin for flexible usage in various applications.

Applications:

The SN74HC139APWR is used in a diverse range of applications, including:

  • Memory decoding or data routing in computer systems
  • Control systems for industrial automation
  • Communication systems for address decoding
  • Consumer electronics for channel or mode selection

Package and Quality:

The device is offered in a TSSOP (Thin Shrink Small Outline Package) package, designated by the suffix 'PWR' in the part number, which is designed for space-saving on PCBs. The SN74HC139APWR is part of Texas Instruments' commitment to high-quality and reliable components, with rigorous testing to ensure performance across its rated temperature and voltage ranges.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess