EN
  • EN
  • DE

LM2673S-5.0

Part No LM2673S-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2673 SIMPLE SWITCHER 3A Step-Down Voltage Regulator with Adjustable Current | IC REG BUCK 5V 3A TO263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 3A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2673
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197726-LM2673S-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2673S-5.0 CAD Model

Description

Overview of Texas Instruments LM2673S-5.0

The LM2673S-5.0 is a high-efficiency, step-down DC/DC switching regulator from Texas Instruments, designed to deliver a fixed output voltage of 5V with an output current of up to 3A. This regulator is part of the LM2673 series, which features Simple Switcher® technology to facilitate easy and rapid circuit design. The LM2673S-5.0 is an ideal choice for a wide range of applications, including industrial control, automotive systems, and portable devices that require efficient power management solutions.

Key Features

  • Output Voltage: Provides a fixed 5V output, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Efficiency: With an efficiency of up to 92%, this regulator ensures minimal heat generation and maximizes battery life in portable applications.
  • Output Current: Capable of delivering up to 3A of output current, making it suitable for powering a wide range of devices.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 260kHz, allowing flexibility in choosing the size of external components.
  • Thermal Shutdown and Current Limit: Integrated protection features safeguard the regulator and the downstream circuitry from damage due to excessive heat and overcurrent conditions.
  • Innovative Packaging: Housed in a TO-263 package, the LM2673S-5.0 is designed for efficient heat dissipation and space-saving on PCBs.

Applications

The versatility of the LM2673S-5.0 makes it suitable for a variety of applications, including:

  • Point of Load (POL) conversions
  • Embedded systems
  • Networking and telecommunication equipment
  • Automotive electronics
  • Battery-powered devices

Design and Implementation

Integrating the LM2673S-5.0 into a circuit is made easier with its Simple Switcher® feature, which simplifies the design process. The regulator requires only a few external components, such as an inductor, diode, and capacitors, to create a complete power supply solution. Additionally, Texas Instruments provides comprehensive design tools and resources, including datasheets, application notes, and online simulation tools, to assist engineers in optimizing their designs for performance and reliability.

With its robust feature set and ease of use, the LM2673S-5.0 from Texas Instruments stands out as a reliable and efficient solution for modern electronic power supply requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3729 $50.2374
13+ $7.8430 $101.9590
20+ $7.5781 $151.5620
29+ $7.0481 $204.3949
37+ $6.7832 $250.9784
47+ $6.5182 $306.3554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess