EN
  • EN
  • DE

MCP1252T-ADJI/MS

Part No MCP1252T-ADJI/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP ADJ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.5V
Output Current 120mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 044622-MCP1252T-ADJI/MS
Ultra Librarian 3D Model Ultra Librarian MCP1252T-ADJI/MS CAD Model

Description

Microchip Technology MCP1252T-ADJI/MS Charge Pump DC-DC Converter

The MCP1252T-ADJI/MS from Microchip Technology is a highly efficient, compact charge pump DC-DC converter designed for applications requiring a regulated output voltage from an unregulated input source. This component is part of the MCP1252 series and comes in a small 8-MSOP (Micro Small Outline Package) footprint, making it an ideal choice for space-constrained applications.

With an adjustable output voltage range, the MCP1252T-ADJI/MS provides designers with the flexibility to set the output voltage to a desired level between 1.5V and 5.0V using external resistors. This feature allows the device to be tailored to suit the needs of various applications, including battery-powered devices, handheld equipment, and other portable consumer electronics.

The MCP1252T-ADJI/MS operates with an input voltage range of 1.8V to 5.5V, making it compatible with multiple power sources such as single cell, multi-cell alkaline, NiCd, NiMH, and Li-Ion batteries. Its low quiescent current contributes to the overall power efficiency, which is crucial for battery-operated devices where power conservation is paramount.

Additionally, the device features a low-noise regulated output that is maintained even under varying load conditions and input voltages, ensuring consistent performance and reliability. It also includes thermal shutdown and short-circuit protection, safeguarding the device and connected components from potential damage due to overheating or overcurrent conditions.

The MCP1252T-ADJI/MS also supports a shutdown pin, allowing the device to be turned off, which further reduces power consumption when the device is not in use. This makes it an excellent choice for applications that require extended battery life and infrequent operation.

Overall, the MCP1252T-ADJI/MS charge pump DC-DC converter from Microchip Technology is a versatile and reliable solution for a wide range of applications requiring a regulated voltage source. Its adjustable output, low power consumption, and protective features, packaged in a compact MSOP, make it a valuable component for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3358 $52.0296
29+ $3.5576 $103.1704
44+ $3.4464 $151.6416
60+ $3.3352 $200.1120
78+ $3.2241 $251.4798
104+ $2.8906 $300.6224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess