EN
  • EN
  • DE

KSE13009

Part No KSE13009
Manufacturer Fairchild/ON Semiconductor
Description High Voltage Switch Mode Application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1193648-KSE13009
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSE13009 CAD Model

Description

The KSE13009 is a high-voltage, high-speed NPN power transistor manufactured by Fairchild Semiconductor (now part of ON Semiconductor). It is designed for high-voltage switching applications, providing reliable performance in demanding environments. This transistor is commonly used in power supplies, inverters, and motor control circuits.

Applications:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • High-voltage inverters
  • Motor control circuits
  • Lighting ballasts

Features:

  • High voltage capability (typically 400V)
  • High current capability
  • Fast switching speed
  • Low saturation voltage
  • High power dissipation capability
  • TO-3P package for efficient heat dissipation

Benefits:

  • Efficient power conversion in SMPS and UPS systems
  • Reliable operation in high-voltage applications
  • Reduced switching losses due to fast switching speed
  • Improved efficiency due to low saturation voltage
  • Robust performance in demanding environments
  • Easy heat sinking due to TO-3P package

Additional Details:

The KSE13009's high voltage and current ratings make it suitable for use in high-power applications. Its fast switching speed minimizes switching losses, resulting in improved efficiency. The low saturation voltage reduces power dissipation within the transistor itself, further enhancing efficiency.

The TO-3P package provides excellent heat dissipation, allowing the transistor to operate at high power levels without overheating. The KSE13009 is typically used with a heat sink to further improve heat dissipation and ensure reliable operation.

In SMPS and UPS applications, the KSE13009 is used as the switching element in the power conversion stage. Its high voltage and current capabilities allow it to handle the large voltage and current swings required in these applications. In motor control circuits, the KSE13009 is used to control the current flowing through the motor, allowing for precise speed and torque control.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess