EN
  • EN
  • DE

MC7808

Part No MC7808
Manufacturer Fairchild/ON Semiconductor
Description 3-Terminal 1A Positive Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1220062-MC7808
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MC7808 CAD Model

Description

The MC7808 is a three-terminal positive voltage regulator manufactured by Fairchild Semiconductor (now ON Semiconductor). It's designed to provide a stable and regulated 8V output voltage from a higher input voltage. It is commonly used in a wide range of electronic devices to supply a consistent voltage to various components.

Applications:

  • Power Supplies: Provides a regulated 8V output for various electronic circuits.
  • Battery Chargers: Regulates voltage for charging batteries safely and efficiently.
  • Microcontroller Power: Supplies a stable 8V power source for microcontrollers and other digital logic circuits.
  • Audio Amplifiers: Provides a regulated voltage for audio amplifier circuits.
  • Industrial Control Systems: Used in industrial control systems for regulated power to sensors and actuators.

Features:

  • Fixed 8V Output: Provides a stable and accurate 8V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from short-circuit conditions.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe level.
  • Safe-Area Compensation: Provides safe operation over a wide range of input voltages and load currents.
  • No External Components Required: Simple design with no external components required for basic operation.
  • Available in Various Packages: Available in through-hole and surface-mount packages for design flexibility.

Benefits:

  • Stable Output Voltage: Provides a consistent 8V output voltage, ensuring reliable operation of electronic circuits.
  • Protection Features: Built-in short-circuit and thermal overload protection enhance system reliability.
  • Simple Design: Requires no external components, simplifying circuit design and reducing component count.
  • Cost-Effective: Inexpensive solution for providing a regulated 8V power supply.
  • Easy to Use: Simple three-terminal configuration makes it easy to implement in various applications.

Additional Details:

The MC7808 is available in various packages, including TO-220, TO-252, and SO-8. Key specifications include input voltage range, output current rating, and operating temperature range. A heatsink may be required depending on the input voltage, output current, and ambient temperature. Consult the datasheet for precise specifications, application notes, and recommended PCB layout guidelines.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess