EN
  • EN
  • DE

MM74HC14

Part No MM74HC14
Manufacturer Fairchild/ON Semiconductor
Description Hex Inverting Schmitt Trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1224625-MM74HC14
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian MM74HC14 CAD Model

Description

The MM74HC14 is a hex Schmitt-trigger inverter from Fairchild Semiconductor (now ON Semiconductor). This device contains six independent inverters, each of which performs the logical INVERT function. It's characterized by its Schmitt-trigger inputs, which provide different input threshold voltages for positive-going and negative-going signals. This hysteresis characteristic makes the MM74HC14 ideal for use in applications where input signals may be noisy or slowly changing.

Applications

  • Wave shaping circuits for converting noisy or distorted signals into clean digital signals.
  • Pulse generators and oscillators for creating timing signals.
  • Logic level shifting for interfacing between different voltage levels.
  • Debouncing circuits for eliminating switch bounce in mechanical switches.
  • Threshold detectors for sensing specific voltage levels.

Features

  • Hex Inverter: Contains six independent inverter gates.
  • Schmitt-Trigger Inputs: Provides hysteresis for noise immunity.
  • High Noise Immunity: Minimizes the effect of noise on circuit operation.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • High Output Drive Capability: Drives multiple loads without signal degradation.
  • TTL/CMOS Compatible: Compatible with both TTL and CMOS logic levels.
  • Operating Temperature: Wide operating temperature range.
  • Package: Available in DIP and SOIC packages.

Benefits

  • High noise immunity ensures reliable operation in noisy environments.
  • Schmitt-trigger inputs provide clean switching transitions, even with slow or noisy input signals.
  • Low power consumption extends battery life in portable devices.
  • Wide operating voltage range provides flexibility in system design.
  • High output drive capability allows for driving multiple loads.
  • TTL/CMOS compatibility simplifies interfacing with other logic devices.

Additional Details

The MM74HC14 is designed for a wide range of applications requiring noise immunity and clean switching characteristics. The Schmitt-trigger inputs provide hysteresis, which eliminates false triggering due to noise or slow-changing signals. This device is available in different package options to accommodate various board layouts and application requirements. It is a versatile component that can be used in various digital logic circuits.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2936 $51.3800
415+ $0.2410 $100.0150
645+ $0.2334 $150.5430
890+ $0.2259 $201.0510
1,145+ $0.2184 $250.0680
1,535+ $0.1958 $300.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess