EN
  • EN
  • DE

26-61-4020

Part No 26-61-4020
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description KK 396 Header, Vertical, Friction Lock, 2 Circuits, Gold (Au) Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Contact Material Brass
Contact Plating Gold
Contact Resistance 6 mΩ
Country of Origin US
Current Rating 7 A
Depth 10.01 mm
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Height 14.73 mm
Housing Color Natural
Housing Material Polyester
Insulation Resistance 50 GΩ
Lead Free Yes
Lead Pitch 3.96 mm
Length 7.77 mm
Max Current Rating 7 A
Maximum Operating Temperature 75 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Circuits 2
Number of Contacts 2
Number of Positions 2
Number of Rows 1
Orientation Right Angle, Vertical
Packaging Bulk
Pitch 3.96 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Solder
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1034088-26-61-4020
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 26-61-4020 CAD Model

Description

The Molex 1034088-26-61-4020 is a circular connector housing with 2 positions and a pitch of 3.96 mm.

  • Positions: 2
  • Pitch: 3.96 mm
  • Voltage Rating: 250 V
  • Current Rating: 7 A
  • Orientation: Right Angle and Vertical
  • Mounting: Through-hole
  • Contact Resistance: 6 mΩ
  • Insulation Resistance: 50 GΩ
  • Housing Material: Polyester
  • Color: Natural
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Maximum Operating Temperature: 75 °C
  • Minimum Operating Temperature: 0 °C
  • Supply and Demand Status: Shortage
  • Glow Wire Compliant: No

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess