EN
  • EN
  • DE
  • IT

MOC3021SR2M/CT3021S

Part No MOC3021SR2M/CT3021S
Manufacturer Fairchild/ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107242-MOC3021SR2M/CT3021S
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MOC3021SR2M/CT3021S CAD Model

Description

The MOC3021SR2M and CT3021S are random-phase optoisolators with a triac driver output, manufactured by Fairchild Semiconductor (now ON Semiconductor). These devices are designed to isolate low-voltage control circuitry from high-voltage AC loads. They are commonly used to control AC power devices such as TRIACs in solid-state relays and other applications.

Applications

  • Solid-state relays (SSRs)
  • AC motor control
  • Lighting control
  • Solenoid and valve control
  • Temperature control

Features

  • Peak Blocking Voltage: 400V
  • Isolation Voltage: 7500 Vpk
  • On-State Current: 1 Amp
  • Trigger Current: 5 mA (typical)
  • Package: SMD (Surface Mount Device) - SOIC-6
  • Random Phase Operation: No zero-crossing detection
  • Compliance: RoHS Compliant

Benefits

  • Electrical Isolation: Provides high voltage isolation between the control circuit and the AC load.
  • Direct AC Load Control: Enables direct control of AC loads with a low-current DC signal.
  • Solid-State Reliability: Offers long-term reliability compared to mechanical relays.
  • Compact Size: Small surface mount package saves board space.
  • Simplified Circuit Design: Reduces the complexity of AC load control circuits.
  • High Isolation Voltage: Ensures a high degree of safety and protection.

Additional Details

The MOC3021SR2M and CT3021S optoisolators consist of an infrared emitting diode (IRED) optically coupled to a TRIAC driver. When current is applied to the IRED, it emits light, which activates the TRIAC driver, allowing current to flow through the TRIAC connected to the AC load. The random-phase operation means that the TRIAC can be triggered at any point in the AC cycle, making it suitable for a variety of applications where precise timing is not critical. The high isolation voltage (7500 Vpk) provides a significant safety margin. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3170 $57.0600
380+ $0.2969 $112.8220
590+ $0.2869 $169.2710
840+ $0.2669 $224.1960
1,095+ $0.2568 $281.1960
1,365+ $0.2467 $336.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,140 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess