EN
  • EN
  • DE

MOCD205R2M

Part No MOCD205R2M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976435-MOCD205R2M
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOCD205R2M CAD Model

Description

The MOCD205R2M is a dual-channel phototransistor optocoupler manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed to provide electrical isolation between input and output circuits. This optocoupler features two independent channels in a single package, offering high isolation voltage and current transfer ratio. The 'R2' likely signifies a specific CTR (Current Transfer Ratio) bin, and the 'M' usually indicates a manufacturing or packaging detail.

Applications

  • Industrial control systems
  • Programmable logic controllers (PLCs)
  • Power supplies
  • Motor control circuits
  • Data transmission
  • Telecommunications equipment

Features

  • Dual-channel optocoupler
  • High isolation voltage (typically 5 kV)
  • Current transfer ratio (CTR) specified
  • Low input current
  • TTL compatible output
  • Compact DIP package
  • RoHS compliant

Benefits

  • Electrical Isolation: Provides a high degree of electrical isolation between input and output circuits, protecting sensitive components from high voltages and transients.
  • Compact Design: Dual-channel configuration saves board space compared to using two single-channel optocouplers.
  • High CTR: Ensures efficient signal transfer with minimal input current.
  • TTL Compatibility: Simplifies interfacing with TTL logic circuits.
  • Improved Safety: Enhances safety in industrial and medical applications by isolating high-voltage circuits.
  • Noise Reduction: Minimizes ground loops and reduces noise in signal transmission.

Additional Details

The MOCD205R2M consists of two infrared LEDs and two phototransistors in a single package. When current flows through the input LED, it emits infrared light that activates the phototransistor, allowing current to flow in the output circuit. The isolation voltage is the maximum voltage that can be applied between the input and output circuits without causing breakdown. The current transfer ratio (CTR) is the ratio of the output current to the input current, expressed as a percentage. The input current is the current required to turn on the LED. The saturation voltage is the voltage across the output transistor when it is fully on. The device is available in a DIP (Dual In-Line Package) package. ON Semiconductor offers a wide range of optocouplers with different configurations, voltage ratings, and current transfer ratios.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Texas Instruments
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Meled
Lowest to $0.1172

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess