EN
  • EN
  • DE

NDC7003P-NL

Part No NDC7003P-NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961196-NDC7003P-NL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDC7003P-NL CAD Model

Description

The NDC7003P-NL is a P-Channel Logic Level Enhancement Mode Field Effect Transistor (MOSFET) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for low voltage, high-speed switching applications.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for voltage regulation and control.
  • DC-DC Converters: Used as switching elements in DC-DC converters.
  • Motor Control: Found in motor control circuits for switching power to motors.
  • Portable Devices: Used in smartphones, tablets, and other portable devices for power management.

Features:

  • P-Channel MOSFET: P-Channel operation.
  • Logic Level Gate Drive: Designed for direct logic level interface, simplifying driver circuitry.
  • Low On-Resistance (RDS(on)): Low RDS(on) minimizes power loss and improves efficiency.
  • High Switching Speed: Fast switching speed for high-frequency applications.
  • Low Gate Charge: Low gate charge reduces switching losses.
  • Small Package: Typically available in a small surface mount package (SOT-23 or similar).

Benefits:

  • Efficient Switching: Low RDS(on) and low gate charge result in efficient switching performance.
  • Direct Logic Level Interface: Simplifies driver circuitry, reducing component count and cost.
  • Compact Size: Small package allows for use in space-constrained applications.
  • High-Speed Operation: Fast switching speed enables high-frequency operation.
  • Reliable Performance: Designed for reliable performance in demanding applications.

Additional Details:

The NDC7003P-NL MOSFET is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. It requires proper gate drive voltage and current limiting to prevent damage. This MOSFET is commonly used in applications requiring efficient and reliable switching performance at low voltages. Check the datasheet for complete electrical characteristics, thermal specifications, and application notes.

You May Also Be Interested in

ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Meled
Lowest to $0.1113
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Texas Instruments
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess