EN
  • EN
  • DE

NDS9933ANL

Part No NDS9933ANL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970700-NDS9933ANL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDS9933ANL CAD Model

Description

The NDS9933ANL is a dual N-channel enhancement mode logic level MOSFET from Fairchild/ON Semiconductor. It's designed for low voltage, high-speed switching applications in power management and load switching circuits. The device features two independent MOSFETs in a single package, making it ideal for space-constrained applications requiring efficient power control.

Applications

  • Power Management in Portable Devices: Used in laptops, smartphones, and tablets for DC-DC conversion and load switching.
  • Battery Management Systems (BMS): Controls charging and discharging of batteries in various devices.
  • Load Switching: Enables efficient switching of power to various loads in electronic circuits.
  • DC-DC Converters: Used in synchronous rectification to improve efficiency of DC-DC converters.
  • Motor Control: Provides efficient switching for small DC motors.
  • LED Backlighting: Controls current to LEDs in backlighting applications.

Features

  • Dual N-Channel MOSFETs: Two independent MOSFETs in a single SO-8 package.
  • Logic Level Gate Drive: Can be driven directly from low-voltage logic circuits.
  • Low On-Resistance (RDS(on)): Minimizes power losses during switching.
  • High-Speed Switching: Enables efficient switching at high frequencies.
  • Low Gate Charge: Reduces gate drive requirements.
  • Surface Mount Package: Facilitates automated assembly.

Benefits

  • Space Savings: Dual MOSFETs in a single package reduce board space requirements.
  • Improved Efficiency: Low on-resistance minimizes power losses.
  • Simplified Design: Logic level gate drive simplifies interfacing with logic circuits.
  • Reduced Heat Dissipation: Low on-resistance reduces heat generation.
  • Faster Switching Speeds: Enables efficient switching in high-frequency applications.
  • Enhanced System Performance: Efficient power control improves overall system performance.

Additional Details

The NDS9933ANL is characterized by its low gate threshold voltage, allowing it to be easily driven by low-voltage logic signals. The low on-resistance (RDS(on)) ensures minimal power dissipation during conduction, contributing to higher efficiency and reduced heat generation. The device is typically available in an SO-8 surface mount package, facilitating automated assembly and reducing manufacturing costs. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), which must be considered when selecting the device for a specific application. The MOSFETs are designed to operate within a specified temperature range, and proper thermal management is essential to ensure reliable performance. Datasheets provide detailed information on electrical characteristics, performance curves, and application guidelines, enabling designers to effectively integrate the NDS9933ANL into their circuits. Careful consideration of gate drive requirements and thermal management is crucial for optimal performance and reliability.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess