EN
  • EN
  • DE

NDT451ANNL

Part No NDT451ANNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081958-NDT451ANNL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDT451ANNL CAD Model

Description

The NDT451ANNL is a logic-level N-Channel enhancement mode MOSFET designed for power management and load switching applications. Manufactured by Fairchild Semiconductor, now part of ON Semiconductor, this MOSFET is known for its low on-resistance and ability to be driven directly from low-voltage logic circuits, making it well-suited for battery-powered devices and efficient power conversion systems. The 'A' likely designates a specific revision or variant with improved characteristics.

Applications:

  • Load switching
  • DC-DC converters
  • Power management in portable devices
  • Battery charging circuits
  • Motor control

Features:

  • Logic-level gate drive: Simplifies design and reduces component count by allowing direct drive from low-voltage logic.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves overall efficiency.
  • Fast switching speed: Enables efficient switching operation.
  • Surface mount package: Allows for compact and automated assembly.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Improved energy efficiency: Reduces power consumption and extends battery life in portable devices.
  • Simplified circuit design: Logic-level gate drive reduces the need for external driver circuitry.
  • Compact solution: Small surface mount package minimizes board space requirements.
  • Enhanced thermal performance: Low on-resistance minimizes heat generation.
  • Reliable operation: Robust design ensures stable performance in demanding applications.

Additional Details:

The NDT451ANNL is an N-channel enhancement mode MOSFET. Important electrical specifications include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The on-resistance (RDS(on)) is a critical parameter, indicating the resistance between the drain and source terminals when the MOSFET is fully turned on. The device is typically available in a surface-mount package such as SO-8. The specific RDS(on) value and current rating are dependent on the applied gate-source voltage. Always refer to the datasheet for detailed electrical characteristics and operating conditions. Proper thermal management is crucial to ensure reliable operation at high current levels. The device's power dissipation is influenced by the ambient temperature and the effectiveness of any heat sinking measures employed.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Meled
Lowest to $0.1113
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Meled
Lowest to $0.1103

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess