EN
  • EN
  • DE

NM24C65FLZEM8

Part No NM24C65FLZEM8
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024842-NM24C65FLZEM8
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM24C65FLZEM8 CAD Model

Description

The NM24C65FLZEM8 is a 64K-bit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from ON Semiconductor. It is organized as 8192 x 8 bits, operating over a wide voltage range and communicating via a simple 2-wire (I2C) serial interface. This EEPROM is designed for low-power applications requiring non-volatile storage.

Applications:

  • Consumer Electronics: Set-top boxes, DVD players, televisions
  • Industrial Control: Programmable logic controllers (PLCs), data logging systems
  • Automotive: Electronic control units (ECUs), immobilizers
  • Medical Devices: Patient monitoring systems, diagnostic equipment
  • Smart Cards: Memory storage for security and authentication

Features:

  • 64K-bit (8192 x 8) EEPROM
  • Standard 2-wire I2C serial interface
  • Wide voltage operation: 1.8V to 5.5V
  • Low power consumption: typical standby current of 1 μA
  • Schmitt trigger inputs for noise suppression
  • Write protect feature for data security
  • High reliability: 1 million erase/write cycles
  • Data retention: 100 years
  • Available in SOIC-8 and TSSOP-8 packages

Benefits:

  • Non-volatile storage ensures data retention even when power is removed.
  • Simple I2C interface reduces the number of pins required, simplifying board layout.
  • Wide voltage operation provides flexibility in system design.
  • Low power consumption extends battery life in portable applications.
  • Schmitt trigger inputs improve noise immunity, ensuring reliable operation.
  • Write protect feature prevents accidental data corruption.
  • High endurance and long data retention ensure the EEPROM's longevity.
  • Small package sizes minimize board space requirements.

Additional Details:

The NM24C65FLZEM8 features a page write mode, allowing up to 64 bytes to be written in a single operation, reducing write cycle time. The device supports the standard I2C protocol with clock speeds up to 1 MHz. The device is shipped with factory programming and can be reprogrammed multiple times. The operating temperature range is typically -40°C to +85°C, making it suitable for various industrial and commercial environments. The device offers a high level of ESD protection, typically 4000V, preventing damage from electrostatic discharge events.

This EEPROM is specifically beneficial in systems that require small, reliable, and low-power non-volatile data storage, with a simple serial interface for communication with a microcontroller or other system components. Its small form factor and low power needs make it ideal for portable and space-constrained applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Omron
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1103
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess