EN
  • EN
  • DE

NM93C46AM8XSOP8

Part No NM93C46AM8XSOP8
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981515-NM93C46AM8XSOP8
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM93C46AM8XSOP8 CAD Model

Description

The NM93C46AM8XSOP8 is a 1K-bit MicroWire Serial EEPROM from ON Semiconductor. It is organized as 64 registers of 16 bits each and is designed for low-voltage, low-power applications. This EEPROM provides a reliable non-volatile memory solution for various electronic systems, allowing for in-system programming and reprogramming.

Applications:

  • Consumer Electronics: Used for storing configuration data in TVs, set-top boxes, and other consumer devices.
  • Automotive: Employed in automotive electronics for storing calibration data and system parameters.
  • Industrial Control: Utilized in industrial control systems for storing settings and parameters of machinery.
  • Medical Devices: Integrated into medical equipment for storing calibration data and operational settings.
  • Telecommunications: Found in telecommunication equipment for storing configuration and identification data.

Features:

  • 1K-bit Serial EEPROM: Offers 1024 bits of non-volatile memory.
  • MicroWire Interface: Uses a simple 3-wire serial interface for communication.
  • Low Voltage Operation: Operates from a single 1.8V to 5.5V power supply.
  • Low Power Consumption: Designed for low-power applications, minimizing energy usage.
  • Self-Timed Write Cycle: Simplifies the write operation, reducing the need for external timing components.
  • Software Write Protection: Provides protection against accidental overwriting of data.
  • High Reliability: Offers high endurance and data retention.
  • 8-Pin SOP Package: Available in a small outline package for space-constrained applications.

Benefits:

  • Easy Integration: Simple MicroWire interface allows for easy integration into various systems.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • High Reliability: Ensures reliable data storage and retrieval.
  • Space Saving: Small package size allows for use in compact devices.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details:

The NM93C46AM8XSOP8 EEPROM features a self-timed write cycle, which simplifies the writing process. It also includes a software write protection feature to prevent accidental data corruption. The device is available in an 8-pin SOP package, making it suitable for surface mount assembly. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of applications. The device supports a clock frequency of up to 2 MHz. Endurance is rated at 1,000,000 erase/write cycles per memory location, and data retention is guaranteed for 100 years.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Meled
Lowest to $0.1172
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess