EN
  • EN
  • DE

QCK5TR-NL

Part No QCK5TR-NL
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 285497-QCK5TR-NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QCK5TR-NL CAD Model

Description

The QCK5TR-NL is a transient voltage suppressor (TVS) diode manufactured by ON Semiconductor (formerly Fairchild). It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This device is a crucial part of ensuring the reliability and longevity of electronic circuits by clamping voltage spikes to a safe level.

Applications

  • Data lines protection: Used to protect data communication lines, such as USB, Ethernet, and RS-232 interfaces, from ESD strikes.
  • Microcontroller protection: Safeguards microcontrollers and microprocessors from voltage transients.
  • Portable devices: Commonly found in mobile phones, tablets, and other portable electronics to protect against ESD damage during handling.
  • Automotive electronics: Protects sensitive automotive electronic systems from voltage surges and ESD.
  • Industrial control systems: Provides protection for industrial control equipment that may be exposed to harsh electrical environments.

Features

  • Low clamping voltage: Minimizes the voltage stress on protected components.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Small package size: Allows for compact designs and easy integration into existing circuits.
  • Low leakage current: Reduces power consumption and improves overall efficiency.
  • RoHS compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects electronic components from damage due to voltage transients, increasing the overall reliability of the system.
  • Reduced downtime: Minimizes the risk of equipment failure and downtime caused by ESD or surge events.
  • Cost savings: Prevents costly repairs or replacements of damaged components.
  • Improved product longevity: Extends the lifespan of electronic devices by protecting them from electrical stress.
  • Compliance with industry standards: Helps meet regulatory requirements for ESD protection in electronic equipment.

Additional Details

The QCK5TR-NL typically features a standoff voltage of around 5V, making it suitable for protecting 5V logic circuits. Its dynamic resistance is low, ensuring efficient clamping performance. It is typically available in small surface-mount packages like SOD-323. The specific clamping voltage and peak pulse current rating can vary, so it's essential to consult the datasheet for precise specifications. The device is designed to handle repetitive ESD strikes without degradation in performance.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess