EN
  • EN
  • DE

RC4200MT

Part No RC4200MT
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Non-Compliant
Win Source Part Number 1087751-RC4200MT
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC4200MT CAD Model

Description

The RC4200MT is a voltage-to-frequency converter (VFC) manufactured by Fairchild/ON Semiconductor. It's designed to convert an input voltage into a proportional output frequency. The device offers a wide input voltage range, excellent linearity, and high stability, making it suitable for a variety of applications.

Applications

  • Analog-to-digital conversion: Used as the front end of an analog-to-digital converter.
  • Remote sensing: Transmits analog data over long distances using frequency modulation.
  • Process control: Converts analog sensor signals into frequency signals for digital control systems.
  • Frequency shift keying (FSK) modulators: Generates FSK signals for data transmission.
  • Linear frequency sweeps: Creates linear frequency ramps for testing and measurement applications.

Features

  • Wide input voltage range: Operates with a wide range of input voltages.
  • Excellent linearity: Provides a linear relationship between input voltage and output frequency.
  • High stability: Maintains stable output frequency over temperature and time.
  • Adjustable gain and offset: Allows for precise calibration of the converter.
  • Single-supply operation: Operates from a single power supply.
  • Low power consumption: Minimizes power consumption for battery-powered applications.

Benefits

  • Simple Interface: Converts analog signals to frequency output, easily interfaced with digital systems.
  • Noise Immunity: Frequency domain representation improves noise immunity compared to analog signals.
  • Flexible Design: Adjustable gain and offset allow customization for specific applications.
  • Accurate Conversion: High linearity ensures accurate conversion of voltage to frequency.
  • Energy Efficient: Low power consumption is suitable for portable and battery-powered devices.

Additional Details

The RC4200MT typically operates with a supply voltage range of +4.5V to +18V. The output frequency range is determined by external components and can be adjusted to meet specific application requirements. The linearity of the converter is typically better than 0.05%. The device can be used with a variety of external components, such as resistors, capacitors, and operational amplifiers, to optimize its performance for specific applications. The RC4200MT is available in various package options, including DIP and SOIC packages. It's crucial to consult the device's datasheet for detailed specifications and application recommendations. The output frequency can be calculated based on the input voltage and external components using the formula provided in the datasheet. The device is commonly used in industrial control systems, data acquisition systems, and communication equipment.

You May Also Be Interested in

Eaton / Cutler Hammer
Need more? Email Us
Realtek
Lowest to $1.6320
Ricoh
Need more? Email Us
Qorvo US Inc.
Lowest to $9.7932
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Fairchild/ON Semiconductor
Lowest to $0.3269
Chilisin
Lowest to $0.0084

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess