The RFD12N06LE is an N-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for high-speed switching applications, offering low on-resistance and gate charge, making it suitable for power management, motor control, and other high-efficiency applications.
Applications:
- DC-DC converters
- Power inverters
- Motor control
- Solid-state relays
- Power management in portable devices
Features:
- N-channel enhancement mode
- Low on-resistance (RDS(on))
- Low gate charge (Qg)
- High-speed switching
- Avalanche energy rated
Benefits:
- High efficiency
- Reduced power losses
- Faster switching speeds
- Simplified thermal management
- Improved reliability
The RFD12N06LE MOSFET features a low on-resistance (RDS(on)), which minimizes power dissipation and improves efficiency. Its low gate charge (Qg) reduces switching losses, enabling faster switching speeds. The device is avalanche energy rated, providing added protection against voltage transients. This MOSFET is designed for easy integration into power electronic circuits.
The RFD12N06LE is suitable for a wide range of applications where high efficiency and fast switching speeds are critical. Its robust design ensures reliable performance in demanding environments. The device is designed to meet stringent regulatory requirements for power electronic devices.
Technical Specifications (General - consult datasheet for specific values):
- Drain-Source Voltage (VDSS): 60V
- Gate-Source Voltage (VGSS): ±20V
- Continuous Drain Current (ID): (Value will be in the datasheet)
- On-Resistance (RDS(on)): (Value will be in the datasheet)
- Gate Charge (Qg): (Value will be in the datasheet)
- Operating Temperature: -55°C to +175°C