EN
  • EN
  • DE

KSE13007SMTU

Part No KSE13007SMTU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067994-KSE13007SMTU
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSE13007SMTU CAD Model

Description

The KSE13007SMTU is a high-voltage, high-speed switching NPN power transistor from ON Semiconductor (formerly Fairchild Semiconductor). It's designed for use in off-line power supplies, converters, inverters, and motor control applications where high voltage and fast switching are critical.

Applications:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Electronic lighting ballasts
  • High-voltage inverters
  • Motor control circuits

Features:

  • High collector-emitter breakdown voltage (VCEO): 700V
  • High collector current (IC): 8A
  • Fast switching speed
  • Low saturation voltage
  • High power dissipation capability
  • RoHS compliant

Benefits:

  • Improved efficiency in power supply designs due to fast switching speed.
  • Reliable operation in high-voltage applications due to high breakdown voltage.
  • Reduced power losses because of low saturation voltage.
  • Enhanced system reliability and longevity because of the transistor's robust design.
  • Simplified thermal management due to effective power dissipation.

Additional Details:

The KSE13007SMTU is typically supplied in a TO-220 package. It is characterized by its high breakdown voltage and fast switching characteristics. It is designed to minimize power losses during switching, contributing to the overall efficiency of the system. The transistor's collector-emitter saturation voltage (VCE(sat)) is low, further reducing power dissipation. The device offers a good balance of voltage, current, and speed, making it suitable for a variety of power switching applications. The specific datasheet provides detailed electrical characteristics, thermal resistance values, and safe operating area (SOA) curves, which are essential for proper design and application of the device. This NPN transistor enables designers to create efficient and reliable power conversion solutions for various electronic devices and systems. Its robust design and stringent manufacturing processes ensure reliable performance in demanding environments.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Samsung
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess