EN
  • EN
  • DE

LLM3225-680J

Part No LLM3225-680J
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038056-LLM3225-680J
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LLM3225-680J CAD Model

Description

The Toko LLM3225-680J is a wire-wound chip inductor designed for use in a variety of electronic circuits. This inductor provides inductance of 68uH (microhenries) and is commonly used for filtering, impedance matching, and energy storage applications. Its small size and surface-mount design make it suitable for high-density printed circuit boards (PCBs).

Applications

  • Power Supplies: Used in DC-DC converters and other power supply circuits for filtering and energy storage.
  • RF Circuits: Employed in RF amplifiers, filters, and impedance matching networks.
  • Filtering: Used in low-pass, high-pass, and band-pass filters to attenuate unwanted frequencies.
  • Impedance Matching: Implemented in impedance matching networks to optimize signal transfer.
  • Signal Processing: Used in signal processing circuits for filtering and shaping signals.

Features

  • Wire-Wound Construction: Provides high Q factor and excellent electrical performance.
  • Surface Mount Design: Allows for easy and efficient mounting on PCBs.
  • Small Size: Compact size enables use in high-density applications.
  • High Reliability: Designed for long-lasting and dependable performance.
  • Wide Inductance Range: Available in a wide range of inductance values to suit different applications.

Benefits

  • Efficient Filtering: Attenuates unwanted frequencies effectively.
  • Improved Signal Quality: Reduces noise and distortion in signal processing circuits.
  • Optimized Impedance Matching: Maximizes signal transfer efficiency.
  • Compact Design: Allows for integration into small and portable devices.
  • Reliable Performance: Provides stable and consistent performance over time.

The LLM3225-680J is typically constructed with a ferrite core and copper windings. The ferrite core provides high permeability, which enhances the inductance value. The copper windings provide low resistance, which minimizes power loss. The inductor is typically packaged in a ceramic case with solderable terminals for easy mounting on PCBs.

Technical Specifications: Refer to the official Toko datasheet for detailed specifications, including inductance tolerance, Q factor, self-resonant frequency, DC resistance, and current rating. It's crucial to consult the datasheet for proper design and integration into electronic circuits.

You May Also Be Interested in

Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Samsung
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess