The KSA940C2073Y is a PNP epitaxial planar transistor manufactured by Fairchild/ON Semiconductor. It's designed for use in power amplifier applications and high-speed switching circuits. The transistor boasts a high collector-emitter voltage and current handling capability. The 'C' likely denotes a specific gain selection, and '2073Y' may indicate a production or lot code.
Applications
- Audio power amplifiers
- High-side switching
- Voltage regulators
- General purpose amplification
- Switching power supplies
Features
- High Collector-Emitter Voltage (VCEO = -150V)
- High Collector Current (IC = -1.5A)
- High Power Dissipation (PC = 25W)
- Low Saturation Voltage
- Fast Switching Speed
Benefits
- Suited for high voltage applications
- Efficient power amplification
- Reduced power loss during switching
- Fast response time in switching circuits
- Reliable performance in demanding applications
Additional Details
The KSA940C2073Y is typically packaged in a TO-220 package for effective heat dissipation. Its high voltage and current ratings make it suitable for driving inductive loads. The low saturation voltage minimizes power dissipation and improves efficiency. It is often used as a complementary transistor to NPN devices in push-pull amplifier configurations. Proper heat sinking is necessary to ensure the transistor operates within its safe operating area. The fast switching speed makes it well-suited for high-frequency switching power supplies. The PNP configuration allows for easy implementation of high-side switches. Careful consideration of the transistor's thermal characteristics is crucial for reliable operation. The 'Y' suffix might relate to specific lead forming or tinning options. This transistor is a popular choice for audio amplifier designs requiring high power output and low distortion.