EN
  • EN
  • DE

LQLBC3225T2R2MR

Part No LQLBC3225T2R2MR
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Ytulq Lb C3225 T2R2MR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050796-LQLBC3225T2R2MR
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQLBC3225T2R2MR CAD Model

Description

The LQLBC3225T2R2MR is a wire-wound chip inductor manufactured by Taiyo Yuden. This type of inductor is commonly used in electronic circuits for filtering, impedance matching, and resonant circuits. The '3225' likely refers to the dimensions of the inductor in millimeters (3.2mm x 2.5mm), and '2R2' indicates the inductance value (2.2 μH).

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Power Supplies: Employed in power supplies for noise filtering and energy storage.
  • Signal Filtering: Utilized in signal filtering circuits to remove unwanted frequencies.
  • Resonant Circuits: Integrated into resonant circuits for tuned oscillators and filters.
  • DC-DC Converters: Applied in DC-DC converters for energy storage and voltage regulation.

Features:

  • High Inductance Value: Offers a specific inductance value for circuit design.
  • Low DC Resistance (DCR): Minimizes power loss in the inductor.
  • High Self-Resonant Frequency (SRF): Provides a high frequency range for stable performance.
  • Small Size: Available in a compact package for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mounting.

Benefits:

  • Improved Circuit Performance: Enhances the stability and efficiency of electronic circuits.
  • Reduced Noise and Interference: Filters out unwanted noise and interference.
  • Increased Energy Efficiency: Minimizes power loss and improves energy efficiency.
  • Extended Component Lifespan: Offers long-term reliability and durability.
  • Simplified Manufacturing: Facilitates easy and efficient surface mount assembly.

Additional Details:

The LQLBC3225T2R2MR is constructed with a wire-wound structure, providing excellent inductance characteristics and high Q-factor. The 'MR' suffix often refers to the tolerance and packaging specifications. It is designed to meet the demands of modern electronic devices that require miniaturization and high performance. To fully understand the electrical characteristics like saturation current and Q-factor, refer to the official Taiyo Yuden datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess