Analog Devices Inc. ADG3243BRJZ: A High-Performance Logic Level Translator
The ADG3243BRJZ is a cutting-edge logic level translator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to address the challenges of interfacing digital circuits operating at different voltage levels. With the continuous scaling down of digital logic levels, the need for a reliable method to translate between these different levels has become increasingly important, and the ADG3243BRJZ offers a robust solution.
Featuring bidirectional voltage-level translation without the need for a direction pin, the ADG3243BRJZ is capable of translating between any voltage level from 1.2V to 3.6V. This makes it particularly versatile and suitable for a wide range of applications, including interfacing between microprocessors, microcontrollers, and peripherals with different voltage requirements. It comes in a compact 20-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
The device ensures low-voltage logic signals are accurately translated to higher voltage domains and vice versa, thereby preserving signal integrity across different logic levels. It is designed to be power-efficient, with a quiescent current consumption of less than 1 µA, which is critical for battery-powered devices. Additionally, the ADG3243BRJZ offers a high-speed operation with a minimum guaranteed data rate of 50 Mbps, making it suitable for high-speed data transfer applications.
Key features of the ADG3243BRJZ include:
- Bidirectional voltage-level translation without a direction control pin
- Compatible with 3-state outputs and supports hot insertion
- Low-voltage operation from 1.2V to 3.6V
- High-speed data rates of up to 50 Mbps
- Low quiescent current consumption
- Compact 20-lead TSSOP package
- ESD protection on all pins
Whether it's for mobile devices, portable electronics, or complex digital systems requiring reliable logic level translation, the ADG3243BRJZ from Analog Devices Inc. offers a high-performance solution that engineers can rely on. Its ease of use, efficiency, and speed make it an excellent choice for modern electronic designs.