The RHR30120 is a hyperfast rectifier diode from Fairchild/ON Semiconductor, optimized for applications requiring rapid switching and high voltage capabilities. It is commonly used in power supplies, inverters, and other high-frequency power conversion systems.
Applications:
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- Uninterruptible Power Supplies (UPS)
- Welding power supplies
- Induction heating systems
Features:
- Hyperfast recovery time: Minimizes switching losses and improves efficiency.
- Low forward voltage drop: Reduces power dissipation and enhances overall performance.
- High reverse voltage capability: Provides reliable operation in high-voltage circuits.
- Avalanche energy rated: Ensures robustness against voltage transients.
- Isolated mounting tab available: Simplifies heatsinking and thermal management.
Benefits:
- Improved Efficiency: The combination of hyperfast recovery and low forward voltage drop leads to significantly reduced power losses in the application.
- Enhanced Reliability: High reverse voltage and avalanche ratings provide increased protection against voltage spikes and surges.
- Simplified Design: The availability of an isolated mounting tab simplifies thermal management and reduces the complexity of the overall design.
- Reduced System Cost: Increased efficiency allows for smaller heatsinks and other components, reducing overall system cost.
- High Power Density: Enables the development of compact and high-power-density power conversion systems.
Additional Details:
The RHR30120 features a maximum repetitive reverse voltage (VRRM) of 1200V and a forward current (IF) of 30A. The typical reverse recovery time (trr) is very short. It typically comes in a TO-247 package. It is designed to operate over a wide temperature range. A proper heatsink should be used to maintain safe operating temperatures, especially at higher currents.
Note: Always consult the manufacturer's datasheet for detailed specifications, application notes, and safety precautions.