The SA2465 is a monolithic integrated circuit voltage regulator manufactured by Fairchild Semiconductor, which is now part of ON Semiconductor. This device is specifically designed to provide a stable and regulated output voltage, making it suitable for various electronic applications. Its robust design and integrated protection features enhance system reliability and longevity.
Applications
- Power supplies for consumer electronics
- Microcontroller power supplies
- Industrial control systems
- Battery chargers
- Voltage regulation in automotive applications
Features
- Fixed output voltage (typically 5V, but variants may exist)
- High output current capability (specific current rating varies by version, typically up to 1A)
- Internal thermal overload protection
- Short-circuit current limiting
- Wide input voltage range
- Low dropout voltage
- Available in various packages (e.g., TO-220, TO-252)
Benefits
- Stable and reliable power supply for sensitive electronic components
- Protection against thermal damage due to overload conditions
- Prevention of damage from short circuits
- Versatile application due to wide input voltage range
- Efficient power conversion with low dropout voltage
- Easy integration into existing circuit designs
Additional Details
The SA2465 voltage regulator typically requires minimal external components for operation, simplifying the design process. The thermal overload protection feature automatically shuts down the regulator when the junction temperature exceeds a safe limit, preventing damage. The short-circuit current limiting feature restricts the output current in case of a short circuit, protecting both the regulator and the connected load. The low dropout voltage allows the regulator to maintain a stable output voltage even when the input voltage is close to the desired output voltage. Consult the manufacturer's datasheet for specific details on input voltage range, output current rating, and other performance characteristics. Different package types are available to suit different mounting and thermal management requirements.