EN
  • EN
  • DE

SG5841JSZ

Part No SG5841JSZ
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Description AC to DC Switching Converter Off-Line Switcher Controller / Highly Integrated Green-Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 319664-SG5841JSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SG5841
Introduction Date September 20, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian SG5841JSZ CAD Model

Description

The SG5841JSZ is a highly integrated PWM controller optimized for high-performance offline flyback converter applications. Manufactured by Fairchild/ON Semiconductor, this controller incorporates advanced features to minimize standby power consumption and enhance overall system efficiency. It is designed to meet stringent energy efficiency standards and is suitable for a wide range of power supply applications.

Applications:

  • AC/DC adapters for laptops and mobile devices
  • Standby power supplies for televisions and set-top boxes
  • Auxiliary power supplies in industrial equipment
  • Energy-efficient power supplies for home appliances
  • Offline power supplies for LED lighting

Features:

  • Low Startup Current: Minimizes power loss during startup.
  • Current-Mode Control: Provides excellent line regulation and load regulation.
  • Frequency Hopping: Improves EMI performance.
  • Over-Voltage Protection (OVP): Protects the power supply from over-voltage conditions.
  • Over-Load Protection (OLP): Prevents damage due to excessive load.
  • Short-Circuit Protection (SCP): Offers robust protection against short circuits.
  • Open-Loop Protection (OLP): Shuts down the controller in case of open-loop conditions.
  • Leading-Edge Blanking: Minimizes the effect of switching noise on current sensing.
  • Internal Slope Compensation: Ensures stability across a wide range of operating conditions.
  • Standby Power Optimization: Reduces standby power consumption for energy efficiency.

Benefits:

  • High Efficiency: Reduces energy waste and lowers operating costs.
  • Enhanced Reliability: Comprehensive protection features ensure reliable operation.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Improved EMI Performance: Frequency hopping minimizes electromagnetic interference.
  • Compact Solution: Enables smaller and more compact power supply designs.
  • Compliance with Energy Standards: Meets stringent energy efficiency requirements.

Additional Details:

The SG5841JSZ operates with a fixed switching frequency, optimized for various power levels. It integrates a high-voltage startup circuit to minimize external components and reduce standby power. The current-mode control architecture ensures stable operation and excellent transient response. The device is available in a compact package, suitable for space-constrained applications. Specific technical specifications include a wide input voltage range, adjustable output voltage, and various protection thresholds. The SG5841JSZ is designed to provide a cost-effective and high-performance solution for offline flyback converter applications, particularly those requiring low standby power consumption and high efficiency.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Samsung
Lowest to $11.2613
Texas Instruments
Need more? Email Us
Sunlord
Lowest to $0.0658
Samsung
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Lowest to $39.1695

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8914 $57.9410
160+ $0.7315 $117.0400
245+ $0.7086 $173.6070
340+ $0.6858 $233.1720
440+ $0.6630 $291.7200
585+ $0.5944 $347.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess