EN
  • EN
  • DE

SI3454DVNL

Part No SI3454DVNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092823-SI3454DVNL
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3454DVNL CAD Model

Description

The SI3454DVNL is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for power management applications, providing efficient switching and low on-resistance. It's suitable for use in various electronic devices where power efficiency and size are critical considerations.

Applications

  • Load switching in portable devices like smartphones and tablets.
  • Power management in battery-powered equipment.
  • DC-DC converters.
  • Power distribution circuits.
  • Battery protection circuits.

Features

  • P-Channel MOSFET: Offers ease of use in high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage: Enables operation with low voltage logic levels.
  • Small Footprint: Available in a compact surface-mount package.
  • Fast Switching Speed: Allows for efficient operation in high-frequency circuits.

Benefits

  • Increased Efficiency: Low on-resistance reduces power dissipation and extends battery life.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Enhanced Thermal Performance: Efficient operation reduces heat generation.
  • Improved System Reliability: Robust design and protection features enhance system reliability.

Additional Details

The SI3454DVNL's specific characteristics, such as voltage and current ratings, on-resistance values, and gate charge, are detailed in the product datasheet. Proper gate drive circuitry is crucial for optimal performance. The MOSFET is typically available in surface-mount packages like PowerPAIR. Thermal considerations are important, especially at high current levels, and the PCB layout should be designed to facilitate heat dissipation. It's important to consult the datasheet for accurate electrical characteristics, application notes, and recommended operating conditions. This MOSFET is often used in applications requiring efficient and compact power switching, such as load switches, power adapters, and battery chargers. It is designed to minimize conduction losses and provide reliable performance in a variety of operating conditions.

You May Also Be Interested in

Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess