EN
  • EN
  • DE

SI3861DVNL

Part No SI3861DVNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092831-SI3861DVNL
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3861DVNL CAD Model

Description

The SI3861DVNL is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). This MOSFET is designed for power management and load switching applications. Its key features include a low on-resistance and a low gate charge, making it ideal for high-efficiency power control circuits. It's often used in portable devices and battery-powered applications where minimizing power loss is critical.

Applications

  • Load switching in portable devices like smartphones and tablets.
  • Power management in battery-powered equipment.
  • DC-DC converters.
  • Power distribution circuits.
  • Battery protection circuits.

Features

  • P-Channel MOSFET: Easy to use in high-side switching configurations.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses.
  • Small Footprint: Typically available in a compact surface-mount package.
  • Low Gate Threshold Voltage: Allows for easy driving with low-voltage logic.

Benefits

  • Increased Efficiency: Low on-resistance and gate charge minimize power dissipation.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching.
  • Compact Size: Small footprint is ideal for space-constrained applications.
  • Enhanced Thermal Performance: Efficient operation reduces heat generation.
  • Improved System Reliability: Robust design ensures stable and reliable performance.

Additional Details

The SI3861DVNL's specific characteristics, such as voltage and current ratings, on-resistance values, and gate charge, are documented in the product datasheet. Proper gate drive circuitry is essential for optimal performance. The MOSFET is commonly available in surface-mount packages such as PowerPAIR. Thermal considerations are important, especially at high current levels. Proper PCB layout techniques should be used to maximize heat dissipation. Refer to the datasheet for accurate electrical characteristics, application notes, and recommended operating conditions. This MOSFET is frequently found in applications demanding efficient and compact power switching, such as load switches, power adapters, and battery chargers. It's designed to minimize both conduction and switching losses, delivering high performance under a variety of operating conditions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess