EN
  • EN
  • DE

SSS10N60A

Part No SSS10N60A
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Description Advanced Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 341724-SSS10N60A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSS10N60A CAD Model

Description

The SSS10N60A, manufactured by Fairchild/ON Semiconductor, is a high-voltage N-channel MOSFET designed for switching applications requiring high efficiency and reliability. This MOSFET is commonly utilized in power supplies, motor control circuits, and lighting systems.

Applications

  • Switching Power Supplies: Used in power supplies for computers, adapters, and other electronic devices.
  • Motor Control Circuits: Employed in motor drivers for fans, pumps, and other motor-driven applications.
  • Lighting Ballasts: Integrated into electronic ballasts for fluorescent and LED lighting systems.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation in various electronic circuits.
  • Power Inverters: Employed in power inverters for converting DC voltage to AC voltage.

Features

  • N-Channel MOSFET: Provides high current and voltage handling capabilities.
  • High Voltage Rating: Suitable for high-voltage applications up to 600V.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient power switching with minimal switching losses.
  • Avalanche Ruggedness: Provides robustness against voltage transients and surges.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed contribute to high energy efficiency.
  • Reduced Power Losses: Minimizes heat generation and improves overall system performance.
  • Improved Reliability: Avalanche ruggedness protects against voltage transients, enhancing reliability.
  • Simplified Design: Easy-to-use package simplifies the design and assembly process.
  • Cost-Effective Solution: Provides a cost-effective solution for high-voltage switching applications.

The SSS10N60A's key specifications include its drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Proper thermal management is crucial for reliable operation at high power levels. The datasheet provides detailed specifications and application guidelines.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0404
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $39.1695
Freescale Semiconductor - NXP
Lowest to $4.5230
Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Sunlord
Lowest to $0.0658
Sunlord
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess