EN
  • EN
  • DE

SSS2N90A

Part No SSS2N90A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096330-SSS2N90A
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSS2N90A CAD Model

Description

The SSS2N90A, manufactured by Fairchild/ON Semiconductor, is a high voltage N-channel MOSFET designed for efficient power switching in various applications. This MOSFET is known for its high voltage capability, fast switching speed, and low on-resistance, making it suitable for power supplies, adapters, and lighting applications.

Applications:

  • Power Supplies: Used in switch-mode power supplies (SMPS) as the primary switching component.
  • AC-DC Adapters: Suitable for use in AC-DC adapters for various electronic devices.
  • Electronic Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
  • Motor Control: Drives small DC motors in consumer and industrial applications.
  • Battery Chargers: Employed in battery charger circuits for efficient power conversion.

Features:

  • N-Channel MOSFET: Provides efficient switching performance.
  • High Voltage Capability: Can handle high voltage applications up to 900V.
  • Low On-Resistance: Minimizes power loss during conduction.
  • Fast Switching Speed: Enables high-frequency switching operations.
  • Avalanche Rated: Designed to withstand avalanche breakdown conditions.

Benefits:

  • Efficient Power Switching: Reduces power consumption in switching applications.
  • Reliable Performance: Provides stable and reliable operation in harsh environments.
  • Simplified Circuit Design: Reduces the complexity of power circuit designs.
  • Improved System Performance: Enhances overall system performance with fast switching speeds.
  • Robust Design: Designed to withstand high voltage and avalanche conditions.

Technical Specifications: The SSS2N90A typically features a drain-source voltage (VDS) of 900V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) of 2A. The on-resistance (RDS(on)) is typically around 5.5 ohms at a gate-source voltage of 10V. The gate charge (Qg) is typically around 7 nC. It is packaged in a TO-220 or similar through-hole package. Refer to the official datasheet for detailed and precise specifications.

In summary, the SSS2N90A from Fairchild/ON Semiconductor is a high-performance N-channel MOSFET suitable for various high voltage switching applications. Its high voltage capability, low on-resistance, and fast switching speed make it an excellent choice for power supplies, AC-DC adapters, and lighting systems where efficiency and reliability are crucial.

You May Also Be Interested in

Shikues
Lowest to $0.0318
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess