The SSS6N60 is a N-Channel MOSFET manufactured by Fairchild Semiconductor/ON Semiconductor. It is designed for high voltage, high-speed switching applications. This MOSFET offers excellent performance and efficiency, making it suitable for a variety of power electronics applications. It is commonly available in a TO-220 package.
Applications:
- Switching power supplies
- PWM motor controls
- High-efficiency DC-DC converters
- Uninterruptible Power Supplies (UPS)
- Power inverters
Features:
- High voltage capability (600V)
- Low on-resistance (RDS(on))
- Fast switching speed
- Avalanche energy rated
- Robust body diode
- Temperature compensated
Benefits:
- Improved power efficiency due to low RDS(on), reducing power losses and heat generation.
- Enhanced system reliability with its high voltage capability and avalanche energy rating.
- Simplified thermal management due to reduced heat dissipation.
- Reduced component count due to integrated fast recovery diode.
- Optimized performance in high-frequency switching applications.
- Enables smaller and lighter power supply designs.
Additional Details:
The SSS6N60 typically features a drain-source voltage (VDS) of 600V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) that varies based on operating temperature, typically around 6A at 25°C. The RDS(on) is a crucial parameter that defines the conduction losses of the MOSFET, and for the SSS6N60, it is typically around 1.2 Ohms at VGS=10V. The gate charge (Qg) is also a significant parameter, affecting the switching speed and drive requirements. The operating temperature range is generally from -55°C to +150°C. The device is typically packaged in a through-hole TO-220 package, allowing for easy mounting and heatsinking.
This MOSFET is designed with planar technology, offering robust performance and high reliability. It is often used in applications requiring high voltage switching, where efficiency and reliability are paramount. The fast switching speed minimizes switching losses, which is particularly beneficial in high-frequency power converters. The SSS6N60 is also compliant with RoHS standards, ensuring environmental friendliness.