Products specifications Report Issue?

Manufacturer FCL Components
Product Power Relays
Type High Sensitivity
Coil Voltage 12 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 8 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 400 VAC, 300 VDC
Coil Termination Solder Pin
Coil Type Non-Latching
Coil Resistance 660 Ohms
Contact Material Silver Nickel (AgNi)
Series JS
Length 29 mm
Width 10 mm
Height 12.5 mm
Packaging Tube
Contact Form SPDT (1 Form C)
Power Consumption 720 mW
Brand FCL Components
Product Type General Purpose Relays
Standard Pack Qty 20
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian JS12-K CAD Model

You May Also Be Interested in

TE Connectivity
High Frequency / RF Relays
Lowest to €5.0775
ECAD model for 1462047-8
Omron
RELAY GEN PURPOSE SPDT 16A 12V
Lowest to €2.3113
ECAD model for G2R-1-E DC12
TE Connectivity
General Purpose Relays SPDT 5Amp 5VDC 400mW Mini PWR PCB Relay
Need more? Email Us
ECAD model for PCH-105D2H,000
FCL Components
Low Signal Relays - PCB SIGNAL
Need more? Email Us
ECAD model for NA-24W-K
Omron
General Purpose Relays Power PCB Relay 5A SPST-NO 5VDC
Lowest to €1.5275
ECAD model for G6D-1A-ASI-DC5
Omron
Low Signal Relays - PCB Ultra-Mini, Hi Temp SPDT 1A, 24VDC
Lowest to €5.4070
ECAD model for G5V-1-T90DC24
Panasonic
RELAY SOCKET 8 POS THROUGH HOLE
Need more? Email Us
ECAD model for JW2-PS
FCL Components
Low Signal Relays - PCB SIGNAL
Lowest to €1.7246
ECAD model for FTR-B4GA012Z-B05
Omron
RELAY GEN PURPOSE SPST 12A 24V
Need more? Email Us
ECAD model for G2RL-1A DC24

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ €1.8384 €45.9612
61+ €1.5084 €92.0151
94+ €1.4613 €137.3636
129+ €1.4142 €182.4298
167+ €1.3671 €228.2980
223+ €1.2257 €273.3228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,268 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention