EN
  • EN
  • DE

1088-001-YMM62474

Part No 1088-001-YMM62474
Manufacturer Febest Auto Parts
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074313-1088-001-YMM62474
Categories OEM Parts(0-9)
Manufacturer Febest Auto Parts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1088-001-YMM62474 CAD Model

Description

The Febest Auto Parts 1088-001-YMM62474 is an OEM (Original Equipment Manufacturer) part designed for specific vehicle applications. Febest specializes in manufacturing and distributing aftermarket auto parts, focusing on European and Asian vehicles.

Applications:

  • Specifically designed as a component within a vehicle's suspension or steering system. Without further information, specific vehicle makes and models cannot be stated. Generally, Febest parts are used for repair and maintenance of cars and trucks.

Features:

  • OEM Compatibility: Designed to meet or exceed the specifications of the original part, ensuring proper fit and function.
  • Durable Construction: Manufactured using quality materials to withstand the stresses and demands of daily driving.
  • Corrosion Resistance: Finished with a coating to protect against rust and corrosion, extending the lifespan of the part.
  • Precision Engineering: Engineered to precise tolerances for optimal performance and reliability.

Benefits:

  • Restores Vehicle Performance: Replacing a worn or damaged OEM part with the Febest 1088-001-YMM62474 restores the vehicle's original handling and ride quality.
  • Improved Safety: Ensures proper steering and suspension function, enhancing vehicle safety.
  • Cost-Effective Solution: Provides a cost-effective alternative to purchasing directly from the original vehicle manufacturer.
  • Extended Lifespan: Durable construction and corrosion resistance contribute to a longer part lifespan.

Additional Details:

This part may be a suspension component such as a control arm bushing, sway bar link, or ball joint. To confirm the exact application, cross-reference the part number with your vehicle's service manual or consult a qualified mechanic. The materials used in construction vary depending on the specific part type, but often include high-strength steel, rubber, and polyurethane. Installation should be performed by a trained technician to ensure proper fit and function.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess