The 0402CG220J500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. This capacitor features a capacitance of 22 pF (picofarads) with a ±5% tolerance. It has a voltage rating of 50V and comes in a compact 0402 case size (1.0mm x 0.5mm), making it suitable for high-density circuit board applications, especially where space is a premium.
Applications:
- Smartphones and mobile devices
- Wireless communication devices
- High-frequency circuits
- Bypass and decoupling
- Filtering applications
- Wearable electronics
Features:
- Small 0402 case size (1.0mm x 0.5mm)
- 22 pF capacitance
- ±5% capacitance tolerance
- 50V voltage rating
- Multilayer ceramic construction
- High-frequency performance
Benefits:
- Saves space on the PCB due to its small size.
- Provides stable capacitance for reliable circuit performance.
- Suitable for high-frequency applications.
- Reduces noise and improves signal integrity.
- Allows for high-density component placement.
- RoHS compliant, ensuring environmental friendliness.
Additional Details:
The 0402CG220J500NT capacitor uses a ceramic dielectric material, which offers stable performance over a wide range of temperatures. It is commonly used for bypassing and decoupling in digital circuits to reduce noise and maintain signal integrity. Its small size enables placement close to integrated circuits, minimizing parasitic inductance. The typical operating temperature range is -55°C to +125°C. The capacitor exhibits low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance), contributing to its high-frequency performance. It is also compatible with automated assembly processes, making it easier to manufacture in high volumes.