EN
  • EN
  • DE

DSNU-50-125-P-A

Part No DSNU-50-125-P-A
Manufacturer Festo Corporation
Catalog Actuators/Cylinders
Description ROUND CYLINDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 964643-DSNU-50-125-P-A
Ultra Librarian 3D Model Ultra Librarian DSNU-50-125-P-A CAD Model

Description

Upgrade your pneumatics and hydraulics systems with the 964643-DSNU-50-125-P-A electronic component from Festo Corporation.

  • Manufacturer: Festo Corporation
  • Part Number: 964643-DSNU-50-125-P-A
  • Category: Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
  • Series: *
  • Package: Bulk
  • Standard Package: 1 piece
  • Product Status: Active

You May Also Be Interested in

Omron
LINAXIS 1115X0926MM STK STD
Need more? Email Us
Festo Corporation
STANDARDS-BASED CYLINDER
Need more? Email Us
Omron
LINAXIS 0612X1838MM STK STD
Need more? Email Us
Omron
LINAXIS 1112X1262MM STKREN
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Omron
LINAXIS 1115X1214MM STKREN
Need more? Email Us
Omron
LINAXIS 1112X1646MM STKREN
Need more? Email Us
Omron
LINAXIS 0306X0830MM STK STD
Need more? Email Us
Omron
LINAXIS 0609X1790MM STK STD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess