EN
  • EN
  • DE

ADN-25-10-I-P-A

Part No ADN-25-10-I-P-A
Manufacturer Festo Corporation
Catalog Actuators/Cylinders
Description COMPACT CYLINDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1136892-ADN-25-10-I-P-A
Ultra Librarian 3D Model Ultra Librarian ADN-25-10-I-P-A CAD Model

Description

The 1136892-ADN-25-10-I-P-A is an actuator/cylinder component designed for use in industrial automation and controls, manufactured by Festo Corporation.

  • Application: Pneumatics and hydraulics
  • Package: Bulk
  • Standard Package: 1 piece
  • Status: Active

You May Also Be Interested in

Omron
LINAXIS 0606X2030MM STKREN
Need more? Email Us
Omron
LINAXIS 1115X1214MM STKREN
Need more? Email Us
Omron
LINAXIS 1115X1502MM STK STD
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Omron
LINAXIS 1112X1262MM STKREN
Need more? Email Us
Omron
LINAXIS 1115X0254MM STKREN
Need more? Email Us
Omron
LINAXIS 0306X0830MM STK STD
Need more? Email Us
Omron
LINAXIS 0612X1550MM STKREN
Need more? Email Us
Omron
LINAXIS 0612X0494MM STKREN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess