EN
  • EN
  • DE

ADN-S-20-20-I-P-A

Part No ADN-S-20-20-I-P-A
Manufacturer Festo Corporation
Catalog Actuators/Cylinders
Description COMPACT CYLINDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 962955-ADN-S-20-20-I-P-A
Ultra Librarian 3D Model Ultra Librarian ADN-S-20-20-I-P-A CAD Model

Description

The 962955-ADN-S-20-20-I-P-A is an actuator/cylinder designed for industrial automation and control systems.

  • Manufacturer: Manufactured by Festo Corporation, this product ensures reliable and precise pneumatic and hydraulic operations
  • Packaging: comes in bulk packaging with a standard package of 1 piece
  • Function: The actuator/cylinder is an essential component for converting fluid power into linear mechanical force and motion

You May Also Be Interested in

Omron
LINAXIS 1112X1646MM STK STD
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
GUIDED DRIVE
Need more? Email Us
Omron
LINAXIS 0606X2030MM STKREN
Need more? Email Us
Omron
LINAXIS 0606X2030MM STK STD
Need more? Email Us
Omron
LINAXIS 1115X1214MM STK STD
Need more? Email Us
Omron
LINAXIS 1115X0926MM STK STD
Need more? Email Us
Festo Corporation
STANDARDS-BASED CYLINDER
Need more? Email Us
Omron
LINAXIS 1115X1502MM STK STD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess