The Lattice Semiconductor Corporation ispLSI 5000VE series ispLSI 5512VE-155LF388 is a programmable integrated circuit designed for use in electronic devices. It operates at an ambient temperature range of 0°C to 70°C and has a package of 388-BBGA. The device has 256 I/Os, 24000 gates, and 16 logic elements/blocks. The ispLSI 5512VE-155LF388 is part of the ispLSI 5000VE family and has an operating voltage of 3 V to 3.6 V. This device is obsolete (EOL) and has limited supply and demand status. It is a medium popularity device in the integrated circuits (ICs) category. The estimated end-of-life (EOL) date for this product is 2026.
- Operating Temperature Range: 0°C to 70°C
- Package: 388-BBGA
- I/Os: 256
- Gates: 24000
- Logic Elements/Blocks: 16
- Operating Voltage: 3 V to 3.6 V
- Series: ispLSI 5000VE
- Estimated EOL date: 2026