EN
  • EN
  • DE

FR9885S6CTR

Part No FR9885S6CTR
Manufacturer FITIPOWER
Catalog Custom Parts (E - I)
Description Step-down type SOT-23-6 DC-DC Converters ROHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107521-FR9885S6CTR
Categories Custom Parts
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FR9885S6CTR CAD Model

Description

The FR9885S6CTR is a high-efficiency synchronous step-down DC-DC converter manufactured by FITIPOWER. It's designed for applications requiring a compact and efficient power solution, such as portable devices, battery-powered systems, and point-of-load regulation. This converter integrates power MOSFETs and a control circuit into a single package, simplifying the design process and reducing the overall component count.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other mobile devices.
  • Battery-Powered Systems: Providing regulated voltage for battery-operated equipment.
  • Point-of-Load Regulation: Converting voltage for specific components in electronic systems.
  • Power Banks: Regulating the output voltage of power banks.
  • Embedded Systems: Powering microcontrollers and other components in embedded systems.

Features:

  • Synchronous Rectification: Improves efficiency by reducing power loss.
  • Integrated Power MOSFETs: Simplifies design and reduces component count.
  • High Efficiency: Minimizes power consumption and heat generation.
  • Adjustable Output Voltage: Allows for flexible voltage setting based on application requirements.
  • Overcurrent Protection: Protects the IC and downstream components from damage.
  • Thermal Shutdown: Safeguards the IC from overheating.

Benefits:

  • Increased Battery Life: High efficiency extends the operating time of battery-powered devices.
  • Simplified Design: Integration reduces component count and board space.
  • Reliable Operation: Built-in protection features ensure robustness.
  • Flexibility: Adjustable output voltage caters to different application needs.
  • Compact Footprint: Space-saving package for dense circuit designs.

Additional Details: The FR9885S6CTR typically operates with switching frequencies in the MHz range, allowing for the use of smaller external components. It also includes enable/disable control for power management and features precise voltage regulation to meet the stringent requirements of modern electronic devices. It often requires external components such as inductors, capacitors and resistors for proper operation and stability. The input voltage range and maximum output current are key specifications to consider when selecting this part for a specific application.

You May Also Be Interested in

Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Holtek
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Fastrax
Lowest to $32.6415
Renesas Electronics America
Need more? Email Us
Fuji Electric
Lowest to $8.1612
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,339 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess