Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr Fluke Electronics
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 855617-3140R
Ultra Librarian 3D Model Ultra Librarian 3140R CAD Model

Description

The 855617-3140R is a test and measurement accessory manufactured by Fluke Electronics.

  • Application: Test and Measurement
  • Package: Bulk
  • Standard Package: 1 piece
  • Status: Active
  • REACH: Unaffected
  • MSL: Not Applicable

You May Also Be Interested in

H5
Fluke Electronics
HOLSTER FLUKE FOR T3/T5 / Multimeter Holster, Soft for use with Electrical Testers: T3, T5
Lowest to $0.0840
ECAD model for H5
Fluke Electronics
SOFTWARE LOGWARE III (SINGLE-PC
Need more? Email Us
ECAD model for 9936A
B&K Precision
ANTENNA DIPOLE 0.8 TO 1.0 GHZ
Lowest to $0.3073
ECAD model for M401
TPI (Test Products Int)
EXTENDER SLEEVE SET
Need more? Email Us
ECAD model for AS1000
TPI (Test Products Int)
SOFT CARRYING CASE
Lowest to $0.1669
ECAD model for A200
Klein Tools, Inc.
CIRCUIT BREAKER FINDER ACCESSORY
Need more? Email Us
ECAD model for 69411
Comet America, LP
D5 INPUT -10 TO +10V
Lowest to $0.3764
ECAD model for M1056
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
ECAD model for VS-AVT-CABLE-16
TPI (Test Products Int)
100 SERIES HANGER / Hanger for use with
Need more? Email Us
ECAD model for A133

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention