EN
  • EN
  • DE

M1056

Part No M1056
Manufacturer Comet America, LP
Catalog Test, Measurement Accessories
Description D5 INPUT  -10 TO +10V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr Comet America, LP
Package Bag
Product Status Active
Type Specialized
Accessory Type Input Module
For Use With/Related Products MS Data Logger
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.90.2500
Win Source Part Number 880489-M1056
Ultra Librarian 3D Model Ultra Librarian M1056 CAD Model

Description

The Input Module is a specialized accessory designed for use with the MS Data Logger.

  • Manufacturer: Comet America, LP
  • Package: bag
  • Application: test and measurement
  • Accessory For: MS Data Logger
  • Standard Package: 1 piece
  • Status: active
  • ECCN: EAR99
  • REACH: unaffected
  • MSL Level: 1 (unlimited shelf life)
  • Counterfeit Risk: 47% chance in the open market
  • HTSUS Code: 9030.90.2500

You May Also Be Interested in

Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
Staco Energy Products Company
VARIAC BRUSH 2510 J901
Need more? Email Us
Fluke Electronics
CASE HARD
Need more? Email Us
TE Connectivity
AMPLIFIER EU POWER SUPPLY PLUG
Need more? Email Us
TPI (Test Products Int)
EXTENDER SLEEVE SET
Lowest to $22.3158
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
3M
LOCATOR CARRYING BAG
Need more? Email Us
TDK-Lambda Americas Inc.
BLANKING PANEL FOR ZNL100 70MM
Need more? Email Us
Comet America, LP
A1 INPUT MOD,MS LOGGER 4-20MA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess