Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr Fluke Electronics
Series *
Package Bulk
Product Status Active
Base Product Number 9936
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 858728-9936A
Ultra Librarian 3D Model Ultra Librarian 9936A CAD Model

Description

The 858728-9936A is a test and measurement accessory that offers reliable performance and accuracy. It is designed for use with various test and measurement equipment.

  • Manufacturer: Fluke Electronics
  • Product Status: Active
  • Package Type: Bulk
  • Package Quantity: 1 piece
  • REACH Status: Unaffected
  • MSL: Not Applicable

You May Also Be Interested in

Fluke Electronics
FUSE 440MA 1000V FAST B.PK QTY 1
Need more? Email Us
ECAD model for FUSE-440MA/1000VB1
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
ECAD model for VS-AVT-CABLE-08
Klein Tools, Inc.
CIRCUIT BREAKER FINDER ACCESSORY
Need more? Email Us
ECAD model for 69411
TPI (Test Products Int)
100 SERIES HANGER / Hanger for use with
Need more? Email Us
ECAD model for A133
Cal Test Electronics
CROCODILE INSULATOR VINYL GREEN
Need more? Email Us
ECAD model for CTM-87-5
REED Instruments
SURFACE WHEEL ADAPTER
Need more? Email Us
ECAD model for AS-35C
Comet America, LP
D5 INPUT -10 TO +10V
Lowest to $0.3764
ECAD model for M1056
H5
Fluke Electronics
HOLSTER FLUKE FOR T3/T5 / Multimeter Holster, Soft for use with Electrical Testers: T3, T5
Lowest to $0.0840
ECAD model for H5
Comet America, LP
E1 INPUT 0-1V, ISOLATED / Specialized Input Module for use with MS Data Logger
Need more? Email Us
ECAD model for M1014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention