EN
  • EN
  • DE

FUSE-440MA/1000VB1

Part No FUSE-440MA/1000VB1
Manufacturer Fluke Electronics
Catalog Test, Measurement Accessories
Description FUSE 440MA 1000V FAST B.PK QTY 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr Fluke Electronics
Package Bulk
Product Status Active
Type Specialized
Accessory Type Fuse
For Use With/Related Products Fluke Test Equipment
Specifications Fast Acting
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.10.0040
Win Source Part Number 1126207-FUSE-440MA/1000VB1
Ultra Librarian 3D Model Ultra Librarian FUSE-440MA/1000VB1 CAD Model

Description

The 1126207-FUSE-440MA/1000VB1 is a specialized fuse designed for test and measurement applications. It is used as an accessory for Fluke test equipment.

  • Application: Test and Measurement
  • For Use With/Related Products: Fluke Test Equipment
  • Package: Bulk
  • Standard Package: 1 Piece
  • Fuse Type: Fast Acting
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS Code: 8536.10.0040
  • Manufacturer: Fluke Electronics
  • Product Status: Active
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Fluke Electronics
SOFTWARE LOGWARE III (SINGLE-PC
Need more? Email Us
Tempo Communications
TRANSMITTER FOR 501
Lowest to $2.3539
TE Connectivity
AMPLIFIER EU POWER SUPPLY PLUG
Need more? Email Us
Comet America, LP
A1 INPUT MOD,MS LOGGER 4-20MA
Need more? Email Us
TPI (Test Products Int)
RUBBER BOOT WITH TILT STAND
Lowest to $0.1617
TDK-Lambda Americas Inc.
BLANKING PANEL FOR ZNL100 70MM
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
Z-U
TDK-Lambda Americas Inc.
Z+ USA AC CABLE (IEC320-C15)
Need more? Email Us
Comet America, LP
A0 INPUT MOD,MS LOGGER 4-20MA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess